Amphenol Corporation Coaxial Connector (RF) Assemblies 252145

Description
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1450-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1450-ND
Coaxial Connector (RF) Assemblies ACX1450-ND
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 252145 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
252145
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 252145
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
RF Coaxial Cable Mount Connector - 252145 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252145
RF Coaxial Cable Mount Connector 252145
MCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

MCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
252145
Connectors 252145
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252145
RF & Microwave 252145
RF

RF

Buy Now
Connector, Mcx, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H6538 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mcx, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H6538
Connector, Mcx, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H6538
CONNECTOR, MCX, JACK, 50 OHM, PANEL; Connector Type:MCX Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, MCX, JACK, 50 OHM, PANEL; Connector Type:MCX Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 252145 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252145
RF Connectors / Coaxial Connectors 252145
RF Connectors / Coaxial Connectors MCX BULKHEAD JACK 174/316/U GOLD

RF Connectors / Coaxial Connectors MCX BULKHEAD JACK 174/316/U GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1450-ND 252145 252145 252145 99H6538 252145
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) RF Coaxial Cable Mount Connector Connectors Connector, Mcx, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MCX MCX
Mounting Panel Mount
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Unlock Full Specs
to access all available technical data