1.0/2.3 Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Amphenol RF 282139-75 RF Connector
1.0/2.3 Right Angle PCB Jack Through Hole 75 Ohm Bulkhead
RF Connectors / Coaxial Connectors 1.0/2.3 DIN Rec R/A Tin/Gold
RF/COAXIAL, 1.0/2.3 DIN JACK, R/A, 75 OHM; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1781-ND | 282139-75 | 2530132 | 282139-75 | 282139-75 | 23T0429 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | Coaxial Connectors | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, 1.0/2.3 Din Jack, R/a, 75 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |