MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Right Angle Crimp Plug for RG-178 RG-196 50 Ohm
RF Connectors / Coaxial Connectors MCX R/A Crimp Plug
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 252135-10-ND | 252135-10 | 252135-10 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | ||
| Geometry | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle |