MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MMCX ST JACK 174 316 GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1496-ND | 262118 | 99H6687 | 262118 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | MCX; MMCX | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack |