SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Female PCB Edge Launch Connector, .0
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
SMA FEMALE PCB EDGE LAUNCH CON TRAY - 100 PCS PER TRAY
RF CONNECTOR, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA F Edge Launch Conn RECEP. 50 OHMS
| SV Microwave, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2985-6038 | 2985-6038 | 2985-6038-ND | 2985-6038 | 41AC9217 | 2985-6038 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Adaptors (Interseries, Gender, etc.) | Rf Connector, Sma Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | ||
| Connector Type | SMA | SMA | SMA |