MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MCX End Launch Jack for 0.062 inch PCB 50 Ohm
RF Connectors / Coaxial Connectors MCX EDGECARD PCB RECEPTACLE GOLD
RF COAXIAL, MCX JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX1495-ND | 252151 | 252151 | 252151 | 48AC0021 |
| Product Name | Coaxial Connector (RF) Assemblies | MCX Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Mcx Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | MCX; Jack, Female Socket | MCX | |||
| Mounting | Board Edge, Cutout; Surface Mount | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |