SV Microwave, Inc. Coaxial Adapters 2990-6005

Description
SMA JACK TO JACK JAM NUT MOUNT ADAPTER
Request a Quote Datasheet
Description
SMA JACK TO JACK JAM NUT MOUNT ADAPTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 6933007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
6933007
Coaxial Adapters 6933007
SMA JACK TO JACK JAM NUT MOUNT ADAPTER

SMA JACK TO JACK JAM NUT MOUNT ADAPTER

Supplier's Site
Swedesboro, NJ, United States
adapters
2990-6005
adapters 2990-6005
SMA Female to Female Bulkhead Adapter

SMA Female to Female Bulkhead Adapter

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 2990-6005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
2990-6005
Connectors RF - Adaptors (Interseries, Gender, etc.) 2990-6005
SMA FEMALE TO FEMALE BULKHEAD ADAPTER

SMA FEMALE TO FEMALE BULKHEAD ADAPTER

Buy Now
Coaxial Connector (RF) Adapters - 2990-6005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2990-6005-ND
Coaxial Connector (RF) Adapters 2990-6005-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
No Amphenol Industrial - 10AH2167 - Newark, An Avnet Company
Chicago, IL, United States
No Amphenol Industrial
10AH2167
No Amphenol Industrial 10AH2167
NO

NO

Supplier's Site
Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 43AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
43AC7725
Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 43AC7725
RF ADAPTOR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTOR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - 2990-6005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
2990-6005
RF Adapters - In Series 2990-6005
RF Adapters - In Series SMA F to F Bulkhead Adapter

RF Adapters - In Series SMA F to F Bulkhead Adapter

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 6933007 2990-6005 2990-6005 2990-6005-ND 10AH2167 43AC7725 2990-6005
Product Name Coaxial Adapters adapters Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters No Amphenol Industrial Rf Adaptor, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave RF Adapters - In Series
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data