MCX Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors MCX RIGHT ANGLE PLUG .085-GOLD
MCX RIGHT ANGLE SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES
CONNECTOR, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 252109 | ACX1261-ND | 252109 | 252109 | 82AC4104 | 99H6496 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Mcx Right Angle Solder Plug For .085 Semi-Rigid, 50 Ohm Rohs Compliant Amphenol Rf | Connector, Mcx, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Termination | Solder | Solder | ||||
| Connector Type | MCX | MCX |