Amphenol Corporation Coaxial Connector (RF) Assemblies 252127

Description
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1256-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1256-ND
Coaxial Connector (RF) Assemblies ACX1256-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
MCX Connector - 252127 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
252127
MCX Connector 252127
MCX Straight Cable Plug 50 Ohm

MCX Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
252127
Connectors 252127
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
252127
RF & Microwave 252127
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 252127 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252127
RF Coaxial Cable Mount Connector 252127
MCX Straight Crimp Plug for RG-178 RG-196 50 Ohm

MCX Straight Crimp Plug for RG-178 RG-196 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6519 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6519
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6519
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 252127 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252127
RF Connectors / Coaxial Connectors 252127
RF Connectors / Coaxial Connectors MCX ST CRIMP PLUG 178 196/U GOLD

RF Connectors / Coaxial Connectors MCX ST CRIMP PLUG 178 196/U GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1256-ND 252127 252127 99H6519 252127
Product Name Coaxial Connector (RF) Assemblies MCX Connector RF Coaxial Cable Mount Connector Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MCX MCX
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data