L-com, Inc. RF Antennas HG75805CUPR-NF

Description
ANTCEILING 700-6000MHZ 2/5DBI
Request a Quote Datasheet
Description
ANTCEILING 700-6000MHZ 2/5DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG75805CUPR-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTCEILING 700-6000MHZ 2/5DBI

ANTCEILING 700-6000MHZ 2/5DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG75805CUPR-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11a/b/g/n/ac, AWS, DAS, LTE, PCS
Primary Frequency Range 829.0 to 5450.0 MHz
Gain 2 to 5 dB
VSWR 1.5 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers