L-com, Inc. RF Antennas LCANOM1057

Description
617-7125MHZ 3DBI OMNI ANTENNA WI
Request a Quote Datasheet
Description
617-7125MHZ 3DBI OMNI ANTENNA WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1057-ND - DigiKey
Thief River Falls, MN, United States
617-7125MHZ 3DBI OMNI ANTENNA WI

617-7125MHZ 3DBI OMNI ANTENNA WI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1057-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 4417.0 MHz
Gain 2 to 5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details