L-com, Inc. 900 MHz 5dBi Rubber Duck Antenna - SMA Male Connector HG905RD-SM

Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900 MHz ISM band applications as well as cellular,and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel SMA Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna SMA-Male Connector Tilt and swivel design Application 900 MHz Digital Spread Spectrum Radios 900 MHz ISM Band 900 MHz Telemetry Products Cellular Band Applications LoRA, LPWAN, IoT, and M2M applications
Datasheet
Description
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900 MHz ISM band applications as well as cellular,and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel SMA Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna SMA-Male Connector Tilt and swivel design Application 900 MHz Digital Spread Spectrum Radios 900 MHz ISM Band 900 MHz Telemetry Products Cellular Band Applications LoRA, LPWAN, IoT, and M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 5dBi Rubber Duck Antenna - SMA Male Connector - HG905RD-SM - L-com, Inc.
North Andover, MA, United States
900 MHz 5dBi Rubber Duck Antenna - SMA Male Connector
HG905RD-SM
900 MHz 5dBi Rubber Duck Antenna - SMA Male Connector HG905RD-SM
This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900 MHz ISM band applications as well as cellular,and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel SMA Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on data sheet link below. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna SMA-Male Connector Tilt and swivel design Application 900 MHz Digital Spread Spectrum Radios 900 MHz ISM Band 900 MHz Telemetry Products Cellular Band Applications LoRA, LPWAN, IoT, and M2M applications

This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900 MHz ISM band applications as well as cellular,and LPWAN applications. Measuring 15.4" long, this flexible antenna features a tilt-and-swivel SMA Male connector, allowing them to be used vertically, at a right angle, or any angle in-between.
For additional information and complete specifications, click on data sheet link below.

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • SMA-Male Connector
  • Tilt and swivel design

Application

  • 900 MHz Digital Spread Spectrum Radios
  • 900 MHz ISM Band
  • 900 MHz Telemetry Products
  • Cellular Band Applications
  • LoRA, LPWAN, IoT, and M2M applications
Supplier's Site Datasheet
Swivel Antenna, 900-930Mhz, 5Dbi; Antenna Type L-Com - 23T6630 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 900-930Mhz, 5Dbi; Antenna Type L-Com
23T6630
Swivel Antenna, 900-930Mhz, 5Dbi; Antenna Type L-Com 23T6630
SWIVEL ANTENNA, 900-930MHZ, 5DBI; Antenna Type:Swivel; Frequency Min:900MHz; Frequency Max:930MHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

SWIVEL ANTENNA, 900-930MHZ, 5DBI; Antenna Type:Swivel; Frequency Min:900MHz; Frequency Max:930MHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG905RD-SM 23T6630
Product Name 900 MHz 5dBi Rubber Duck Antenna - SMA Male Connector Swivel Antenna, 900-930Mhz, 5Dbi; Antenna Type L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details