617-7125MHZ 3DBI OMNI ANTENNA WI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-LCANMOB1001-RSP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 3871.0 MHz |
| Gain | 5 dB |
| VSWR | 1.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)