L-com, Inc. 900 MHz 3 dBi Yagi Antenna N Female Connector HG903YE-NF

Description
The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. Features 3 dBi gain & all weather Anodized Aluminum construction Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" Aluminum boom 15 inch coax lead & 1/8" thick plated steel mounting plate Solid Aluminum 1/8" elements Application LPWAN, LoRA, IoT, and M2M applications Wireless Video Links 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems RFID & SCADA
Description
The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. Features 3 dBi gain & all weather Anodized Aluminum construction Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" Aluminum boom 15 inch coax lead & 1/8" thick plated steel mounting plate Solid Aluminum 1/8" elements Application LPWAN, LoRA, IoT, and M2M applications Wireless Video Links 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems RFID & SCADA

Suppliers

Company
Product
Description
Supplier Links
900 MHz 3 dBi Yagi Antenna N Female Connector - HG903YE-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 3 dBi Yagi Antenna N Female Connector
HG903YE-NF
900 MHz 3 dBi Yagi Antenna N Female Connector HG903YE-NF
The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. Features 3 dBi gain & all weather Anodized Aluminum construction Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" Aluminum boom 15 inch coax lead & 1/8" thick plated steel mounting plate Solid Aluminum 1/8" elements Application LPWAN, LoRA, IoT, and M2M applications Wireless Video Links 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems RFID & SCADA

The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware.

Features

  • 3 dBi gain & all weather Anodized Aluminum construction
  • Can be installed for either vertical or horizontal polarization
  • Heavy-duty 1/2" Aluminum boom
  • 15 inch coax lead & 1/8" thick plated steel mounting plate
  • Solid Aluminum 1/8" elements

Application

  • LPWAN, LoRA, IoT, and M2M applications
  • Wireless Video Links
  • 900MHz Cellular and GSM
  • 900MHz ISM Band & Wireless LAN systems
  • RFID & SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG903YE-NF
Product Name 900 MHz 3 dBi Yagi Antenna N Female Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
GPS L1 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL1-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details