L-com, Inc. RF Antennas HG74207DPPR-4310F

Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet
Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG74207DPPR-4310F-ND - DigiKey
Thief River Falls, MN, United States
698 MHZ - 4200 MHZ, INDOOR 4G/5G

698 MHZ - 4200 MHZ, INDOOR 4G/5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG74207DPPR-4310F-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G 5dBi OMNI Fiberglass Antenna With RG58 White Cable (L-10CM) + N Female St. Connector - ET-5G5OFG-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 3300.0 to 3800.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2108940-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details