The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 10 ft. (3.0m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-SMA Plug connector. Shorter cable length and custom connectors are available. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Available Rubber Duck Antennas for this Mount
HG2402RD-RSF 2.4 GHz 2.2 dBi
HG2403RD-RSF 2.4 GHz 3 dBi
HG2405RD-RSP 2.4 GHz 5.5 dBi
HG2407RD-RSP 2.4 GHz 7 dBi
HG2409RD-RSP 2.4 GHz 9 dBi
HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi
HG1903RD-RSP 1.9 GHz 3 dBi
HG3505RD-RSP 3.5 GHz 5 dBi
HG903RD-RSP 900 MHz 3 dBi
HG905RD-RSP 900 MHz 5 dBi
Features
Diameter 1.6" (40.6 mm), Height 1.5" (38 mm),
10 foot, Cable Black High Performance Low-Loss 100 Series
Base Material Black ABS & Flame Rating UL94-HB
Weight .13 lbs. (.05 kg)
Application
Public safety
Mobile RF applications
Wi-Fi
WLAN
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 10 ft. (3.0m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a RP-SMA Plug connector. Shorter cable length and custom connectors are available.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.
Available Rubber Duck Antennas for this Mount
- HG2402RD-RSF 2.4 GHz 2.2 dBi
- HG2403RD-RSF 2.4 GHz 3 dBi
- HG2405RD-RSP 2.4 GHz 5.5 dBi
- HG2407RD-RSP 2.4 GHz 7 dBi
- HG2409RD-RSP 2.4 GHz 9 dBi
- HG2458RD-RSP 2.4 GHz to 5.8GHz 3 dBi
- HG1903RD-RSP 1.9 GHz 3 dBi
- HG3505RD-RSP 3.5 GHz 5 dBi
- HG903RD-RSP 900 MHz 3 dBi
- HG905RD-RSP 900 MHz 5 dBi
Features
- Diameter 1.6" (40.6 mm), Height 1.5" (38 mm),
- 10 foot, Cable Black High Performance Low-Loss 100 Series
- Base Material Black ABS & Flame Rating UL94-HB
- Weight .13 lbs. (.05 kg)
Application
- Public safety
- Mobile RF applications
- Wi-Fi
- WLAN