L-com, Inc. 880 MHz to 960 MHz 9 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum HG909P-NF

Description
The L-com 880 MHz to 960 MHz HG909P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG909P-NF is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female HG909P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG909P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 9 dBi HG909P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 9 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
Datasheet
Description
The L-com 880 MHz to 960 MHz HG909P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG909P-NF is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female HG909P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG909P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 9 dBi HG909P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 9 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
880 MHz to 960 MHz 9 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum - HG909P-NF - L-com, Inc.
North Andover, MA, United States
880 MHz to 960 MHz 9 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum
HG909P-NF
880 MHz to 960 MHz 9 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum HG909P-NF
The L-com 880 MHz to 960 MHz HG909P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG909P-NF is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female HG909P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG909P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 9 dBi HG909P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 9 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M

The L-com 880 MHz to 960 MHz HG909P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG909P-NF is ideally suited for 900 MHz ISM bands. This 9 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 24.3 inches long, the N-female HG909P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG909P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 9 dBi HG909P-NF is in stock and ready to ship the same day.

Features

  • Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom
  • 9 dBi gain
  • Powder-coated black for corrosion, fade, and ice-build up resistance
  • Can be installed for either vertical or horizontal polarization
  • Comes with 36” LMR400 pigtails with N-type Female connectors

Application

  • 900MHz Cellular and GSM
  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight
  • (NLOS) applications
  • RFID & SCADA
  • LPWAN, LoRA, IoT, M2M
Supplier's Site Datasheet
890 To 960 Mhz, 9 Dbi Heavy-Duty Yagi Antenna L-Com - 23AK3446 - Newark, An Avnet Company
Chicago, IL, United States
890 To 960 Mhz, 9 Dbi Heavy-Duty Yagi Antenna L-Com
23AK3446
890 To 960 Mhz, 9 Dbi Heavy-Duty Yagi Antenna L-Com 23AK3446
890 TO 960 MHZ, 9 DBI HEAVY-DUTY YAGI ANTENNA

890 TO 960 MHZ, 9 DBI HEAVY-DUTY YAGI ANTENNA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG909P-NF 23AK3446
Product Name 880 MHz to 960 MHz 9 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum 890 To 960 Mhz, 9 Dbi Heavy-Duty Yagi Antenna L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details