L-com, Inc. Helium Miner Antenna Upgrade Kit, 6dBi 900MHz Omni w/ N Male to RP-SMA Male, 6ft Low Loss 400 Cable LCANKIT1004

Description
The LCANKIT1004 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1004 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1004 achieves enhanced performance by utilizing L-com’s 900 MHz UP-series lightweight, low-profile, high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature all-weather UV-stable fiberglass radome for durability and aesthetics. The LCANKIT1004 comes with a 6 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 6 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1004 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1004 Includes: HG906UP-NF - 900 MHz 6 dBi Omni-directional Antenna CA4NMRSM006 - N-Male to RP-SMA Male 400 Series Assembly 6 ft HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 900 MHz to 928 MHz Increased Proof-of-Coverage N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Lightweight fiberglass radome Extruded aluminum mounting bracket COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)
Description
The LCANKIT1004 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1004 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1004 achieves enhanced performance by utilizing L-com’s 900 MHz UP-series lightweight, low-profile, high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature all-weather UV-stable fiberglass radome for durability and aesthetics. The LCANKIT1004 comes with a 6 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 6 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1004 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1004 Includes: HG906UP-NF - 900 MHz 6 dBi Omni-directional Antenna CA4NMRSM006 - N-Male to RP-SMA Male 400 Series Assembly 6 ft HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 900 MHz to 928 MHz Increased Proof-of-Coverage N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Lightweight fiberglass radome Extruded aluminum mounting bracket COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)

Suppliers

Company
Product
Description
Supplier Links
Helium Miner Antenna Upgrade Kit, 6dBi 900MHz Omni w/ N Male to RP-SMA Male, 6ft Low Loss 400 Cable - LCANKIT1004 - L-com, Inc.
North Andover, MA, United States
Helium Miner Antenna Upgrade Kit, 6dBi 900MHz Omni w/ N Male to RP-SMA Male, 6ft Low Loss 400 Cable
LCANKIT1004
Helium Miner Antenna Upgrade Kit, 6dBi 900MHz Omni w/ N Male to RP-SMA Male, 6ft Low Loss 400 Cable LCANKIT1004
The LCANKIT1004 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1004 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1004 achieves enhanced performance by utilizing L-com’s 900 MHz UP-series lightweight, low-profile, high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature all-weather UV-stable fiberglass radome for durability and aesthetics. The LCANKIT1004 comes with a 6 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 6 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1004 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1004 Includes: HG906UP-NF - 900 MHz 6 dBi Omni-directional Antenna CA4NMRSM006 - N-Male to RP-SMA Male 400 Series Assembly 6 ft HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 900 MHz to 928 MHz Increased Proof-of-Coverage N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Lightweight fiberglass radome Extruded aluminum mounting bracket COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)

The LCANKIT1004 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1004 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components.
The LCANKIT1004 achieves enhanced performance by utilizing L-com’s 900 MHz UP-series lightweight, low-profile, high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature all-weather UV-stable fiberglass radome for durability and aesthetics. The LCANKIT1004 comes with a 6 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range.
Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 6 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1004 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship.
LCANKIT1004 Includes:

  • HG906UP-NF - 900 MHz 6 dBi Omni-directional Antenna
  • CA4NMRSM006 - N-Male to RP-SMA Male 400 Series Assembly 6 ft
  • HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape

Features

  • 900 MHz to 928 MHz
  • Increased Proof-of-Coverage
  • N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent)
  • Lightweight fiberglass radome
  • Extruded aluminum mounting bracket
  • COAX-SEAL® Hand Moldable Weatherproofing Tape

Application

  • Helium Network (HNT) Mining
  • 900 MHz ISM band
  • US915, AU915, AS923, KR920
  • M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi
  • Industrial & Environmental Monitoring
  • Smart Metering Applications
  • Inventory Tracking
  • Non Line of Sight (NLOS)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number LCANKIT1004
Product Name Helium Miner Antenna Upgrade Kit, 6dBi 900MHz Omni w/ N Male to RP-SMA Male, 6ft Low Loss 400 Cable
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details