L-com, Inc. RF Antennas LCANFP1040

Description
2400-2500 / 3300-3800 / 5150-712
Request a Quote Datasheet
Description
2400-2500 / 3300-3800 / 5150-712
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANFP1040-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 3300-3800 / 5150-712

2400-2500 / 3300-3800 / 5150-712

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANFP1040-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, CBRS, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6137.0 MHz
Gain 6 to 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details