L-com, Inc. RF Antennas LCANMOB1003-RTP

Description
VHF, UHF, 4G OMNI ANTENNA 4.5 DB
Request a Quote Datasheet
Description
VHF, UHF, 4G OMNI ANTENNA 4.5 DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANMOB1003-RTP-ND - DigiKey
Thief River Falls, MN, United States
VHF, UHF, 4G OMNI ANTENNA 4.5 DB

VHF, UHF, 4G OMNI ANTENNA 4.5 DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANMOB1003-RTP-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 538.0 MHz
Gain 4.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
WiFi Antennas - 1408058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details