L-com, Inc. Helium Miner PRO Antenna Upgrade Kit, 8dBi 900MHz Omni w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable LCANKIT1017

Description
The LCANKIT1017 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1017 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1017 achieves enhanced performance by utilizing L-com’s 900 MHz PRO-Series high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature a rugged 1.58" diameter UV-stable fiberglass radome for durability, aesthetics and long service life. The LCANKIT1017 comes with a 8 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1017 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1017 Includes: HG908U-PRO - 900 MHz 8 dBi Omni-directional Antenna CA4NMRSM010 - N-Male to RP-SMA Male 400 Series Assembly 10 ft HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 900 MHz to 928 MHz Increased Proof-of-Coverage N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Lightweight fiberglass radome Heavy-duty steel mounting bracket COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)
Description
The LCANKIT1017 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1017 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1017 achieves enhanced performance by utilizing L-com’s 900 MHz PRO-Series high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature a rugged 1.58" diameter UV-stable fiberglass radome for durability, aesthetics and long service life. The LCANKIT1017 comes with a 8 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1017 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1017 Includes: HG908U-PRO - 900 MHz 8 dBi Omni-directional Antenna CA4NMRSM010 - N-Male to RP-SMA Male 400 Series Assembly 10 ft HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 900 MHz to 928 MHz Increased Proof-of-Coverage N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Lightweight fiberglass radome Heavy-duty steel mounting bracket COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)

Suppliers

Company
Product
Description
Supplier Links
Helium Miner PRO Antenna Upgrade Kit, 8dBi 900MHz Omni w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable - LCANKIT1017 - L-com, Inc.
North Andover, MA, United States
Helium Miner PRO Antenna Upgrade Kit, 8dBi 900MHz Omni w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable
LCANKIT1017
Helium Miner PRO Antenna Upgrade Kit, 8dBi 900MHz Omni w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable LCANKIT1017
The LCANKIT1017 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1017 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components. The LCANKIT1017 achieves enhanced performance by utilizing L-com’s 900 MHz PRO-Series high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature a rugged 1.58" diameter UV-stable fiberglass radome for durability, aesthetics and long service life. The LCANKIT1017 comes with a 8 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range. Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1017 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship. LCANKIT1017 Includes: HG908U-PRO - 900 MHz 8 dBi Omni-directional Antenna CA4NMRSM010 - N-Male to RP-SMA Male 400 Series Assembly 10 ft HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape Features 900 MHz to 928 MHz Increased Proof-of-Coverage N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent) Lightweight fiberglass radome Heavy-duty steel mounting bracket COAX-SEAL® Hand Moldable Weatherproofing Tape Application Helium Network (HNT) Mining 900 MHz ISM band US915, AU915, AS923, KR920 M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi Industrial & Environmental Monitoring Smart Metering Applications Inventory Tracking Non Line of Sight (NLOS)

The LCANKIT1017 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1017 provides your LongFi radio with the proper components to get the most out of your hotspot with optimized range and increased Proof-of-Coverage over OEM components.
The LCANKIT1017 achieves enhanced performance by utilizing L-com’s 900 MHz PRO-Series high-performance Omni-directional antennas designed for the 900 MHz ISM band. These LoRa, LoRaWAN antennas feature a rugged 1.58" diameter UV-stable fiberglass radome for durability, aesthetics and long service life. The LCANKIT1017 comes with a 8 dBi Omni Antenna that operates from 900 MHz to 928 MHz frequency range.
Combined with our Low Loss 400 series cable, the CA-400 cable features equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew®. This 10 ft Low Loss cable comes terminated with an N Male connector, to the antenna, and an RP-SMA Male connector compatible with the leading hotspot miners on the market. The LCANKIT1017 from L-com brings industry proven components direct to the Helium enthusiast, in-stock and ready to ship.
LCANKIT1017 Includes:

  • HG908U-PRO - 900 MHz 8 dBi Omni-directional Antenna
  • CA4NMRSM010 - N-Male to RP-SMA Male 400 Series Assembly 10 ft
  • HT-TAPE104 - COAX-SEAL #104 Hand Moldable Plastic Weatherproofing Tape

Features

  • 900 MHz to 928 MHz
  • Increased Proof-of-Coverage
  • N-Male to RP-SMA Male Low loss CA-400 series coax cable (LMR-400 equivalent)
  • Lightweight fiberglass radome
  • Heavy-duty steel mounting bracket
  • COAX-SEAL® Hand Moldable Weatherproofing Tape

Application

  • Helium Network (HNT) Mining
  • 900 MHz ISM band
  • US915, AU915, AS923, KR920
  • M2M, LPWAN, LoRA, LoRaWAN, IoT, LongFi
  • Industrial & Environmental Monitoring
  • Smart Metering Applications
  • Inventory Tracking
  • Non Line of Sight (NLOS)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number LCANKIT1017
Product Name Helium Miner PRO Antenna Upgrade Kit, 8dBi 900MHz Omni w/ N Male to RP-SMA Male, 10ft Low Loss 400 Cable
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
WiFi Antennas - 2391432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 2 dB
View Details