L-com, Inc. Ratchet Style Marine Antenna Mount HGX-MMOUNT01

Description
The HGX-MMOUNT01 marine antenna mount features white solid nylon construction. The four-way ratchet design allows it to be mounted to vertical or horizontal surfaces as well as straight or slanted surfaces. The standard 1"-14 antenna thread features a center-fed conduit for running cable. This mount can be used with HyperLink's HG2409UM-RSP 2.4 GHz omnidirectional marine antenna. Features Secure mounting of antennas Solid construction Versatile mounting options Strong polymers used throughout Application 802.11b/g/n Wi-Fi RF WLAN
Description
The HGX-MMOUNT01 marine antenna mount features white solid nylon construction. The four-way ratchet design allows it to be mounted to vertical or horizontal surfaces as well as straight or slanted surfaces. The standard 1"-14 antenna thread features a center-fed conduit for running cable. This mount can be used with HyperLink's HG2409UM-RSP 2.4 GHz omnidirectional marine antenna. Features Secure mounting of antennas Solid construction Versatile mounting options Strong polymers used throughout Application 802.11b/g/n Wi-Fi RF WLAN

Suppliers

Company
Product
Description
Supplier Links
Ratchet Style Marine Antenna Mount - HGX-MMOUNT01 - L-com, Inc.
North Andover, MA, United States
Ratchet Style Marine Antenna Mount
HGX-MMOUNT01
Ratchet Style Marine Antenna Mount HGX-MMOUNT01
The HGX-MMOUNT01 marine antenna mount features white solid nylon construction. The four-way ratchet design allows it to be mounted to vertical or horizontal surfaces as well as straight or slanted surfaces. The standard 1"-14 antenna thread features a center-fed conduit for running cable. This mount can be used with HyperLink's HG2409UM-RSP 2.4 GHz omnidirectional marine antenna. Features Secure mounting of antennas Solid construction Versatile mounting options Strong polymers used throughout Application 802.11b/g/n Wi-Fi RF WLAN

The HGX-MMOUNT01 marine antenna mount features white solid nylon construction. The four-way ratchet design allows it to be mounted to vertical or horizontal surfaces as well as straight or slanted surfaces. The standard 1"-14 antenna thread features a center-fed conduit for running cable. This mount can be used with HyperLink's HG2409UM-RSP 2.4 GHz omnidirectional marine antenna.

Features

  • Secure mounting of antennas
  • Solid construction
  • Versatile mounting options
  • Strong polymers used throughout

Application

  • 802.11b/g/n
  • Wi-Fi
  • RF
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGX-MMOUNT01
Product Name Ratchet Style Marine Antenna Mount
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details