L-com, Inc. 4.9 - 5.8 GHz 6 dBi Omnidirectional Antenna - N-Female Connector HGV-4958-06U

Description
The HyperLink brand model HGV-4958-06U is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Includes mast mounting kit Integral N-Female connector All weather operation High Performance in a compact lightweight design Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band IEEE 802.11a compatible Multipoint and mobile applications WiMAX and WiFi applications
Datasheet
Description
The HyperLink brand model HGV-4958-06U is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Includes mast mounting kit Integral N-Female connector All weather operation High Performance in a compact lightweight design Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band IEEE 802.11a compatible Multipoint and mobile applications WiMAX and WiFi applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 - 5.8 GHz 6 dBi Omnidirectional Antenna - N-Female Connector - HGV-4958-06U - L-com, Inc.
North Andover, MA, United States
4.9 - 5.8 GHz 6 dBi Omnidirectional Antenna - N-Female Connector
HGV-4958-06U
4.9 - 5.8 GHz 6 dBi Omnidirectional Antenna - N-Female Connector HGV-4958-06U
The HyperLink brand model HGV-4958-06U is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Includes mast mounting kit Integral N-Female connector All weather operation High Performance in a compact lightweight design Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety band IEEE 802.11a compatible Multipoint and mobile applications WiMAX and WiFi applications

The HyperLink brand model HGV-4958-06U is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired.
The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter.
Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base
  • Includes mast mounting kit
  • Integral N-Female connector
  • All weather operation
  • High Performance in a compact lightweight design

Application

  • 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Homeland Security and Public Safety band
  • IEEE 802.11a compatible
  • Multipoint and mobile applications
  • WiMAX and WiFi applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGV-4958-06U
Product Name 4.9 - 5.8 GHz 6 dBi Omnidirectional Antenna - N-Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Multi-Band Antennas - 2766673P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details