L-com, Inc. RF Antennas HGV-2406U

Description
ANTOMNI 2.4GHZ 6DBI
Request a Quote Datasheet
Description
ANTOMNI 2.4GHZ 6DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HGV-2406U-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 2.4GHZ 6DBI

ANTOMNI 2.4GHZ 6DBI

Buy Now Datasheet
WiFi Antennas - 297233 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297233
WiFi Antennas 297233
ANTOMNI 2.4GHz 6dBi

ANTOMNI 2.4GHz 6dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HGV-2406U-ND 297233
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers