L-com, Inc. 5725 MHz - 5850 MHz, 16 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1011

Description
The L-com LCANLP1011 is a high performance, wideband log periodic antenna designed to operate from 5725 to 5850 MHz for point to point communications. The LCANLP1011 from L-com has 16 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1011 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1011 has 19 vertical beamwidth and 19 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 5725 to 5850 MHz log periodic LCANLP1011 antenna with 16 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n46, n47. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 5725 MHz to 5850 MHz Very High Gain 16 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9 inches N-Type Female connector Application Point-to-point, NB-IoT, IoT, M2M applications 5G / WLAN / Sub-6 GHz operation supported 5G Bands supported - n46, n47 DAS (Distributed Antenna Systems) IEEE 802.11a / n / ac / ah / ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Description
The L-com LCANLP1011 is a high performance, wideband log periodic antenna designed to operate from 5725 to 5850 MHz for point to point communications. The LCANLP1011 from L-com has 16 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1011 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1011 has 19 vertical beamwidth and 19 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 5725 to 5850 MHz log periodic LCANLP1011 antenna with 16 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n46, n47. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 5725 MHz to 5850 MHz Very High Gain 16 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9 inches N-Type Female connector Application Point-to-point, NB-IoT, IoT, M2M applications 5G / WLAN / Sub-6 GHz operation supported 5G Bands supported - n46, n47 DAS (Distributed Antenna Systems) IEEE 802.11a / n / ac / ah / ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5725 MHz - 5850 MHz, 16 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector - LCANLP1011 - L-com, Inc.
North Andover, MA, United States
5725 MHz - 5850 MHz, 16 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector
LCANLP1011
5725 MHz - 5850 MHz, 16 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1011
The L-com LCANLP1011 is a high performance, wideband log periodic antenna designed to operate from 5725 to 5850 MHz for point to point communications. The LCANLP1011 from L-com has 16 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1011 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1011 has 19 vertical beamwidth and 19 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 5725 to 5850 MHz log periodic LCANLP1011 antenna with 16 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n46, n47. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 5725 MHz to 5850 MHz Very High Gain 16 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9 inches N-Type Female connector Application Point-to-point, NB-IoT, IoT, M2M applications 5G / WLAN / Sub-6 GHz operation supported 5G Bands supported - n46, n47 DAS (Distributed Antenna Systems) IEEE 802.11a / n / ac / ah / ax Wi-Fi applications Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1011 is a high performance, wideband log periodic antenna designed to operate from 5725 to 5850 MHz for point to point communications. The LCANLP1011 from L-com has 16 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1011 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1011 has 19 vertical beamwidth and 19 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 5725 to 5850 MHz log periodic LCANLP1011 antenna with 16 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n46, n47. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 5725 MHz to 5850 MHz
  • Very High Gain 16 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS radome
  • Pigtail – 9 inches
  • N-Type Female connector

Application

  • Point-to-point, NB-IoT, IoT, M2M applications
  • 5G / WLAN / Sub-6 GHz operation supported
  • 5G Bands supported - n46, n47
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11a / n / ac / ah / ax Wi-Fi applications
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
5725-5850 Mhz, 16 Dbi, Gain, V-Pol, Type N Female L-Com - 52AK0544 - Newark, An Avnet Company
Chicago, IL, United States
5725-5850 Mhz, 16 Dbi, Gain, V-Pol, Type N Female L-Com
52AK0544
5725-5850 Mhz, 16 Dbi, Gain, V-Pol, Type N Female L-Com 52AK0544
5725-5850 MHZ, 16 DBI, GAIN, V-POL, TYPE N FEMALE

5725-5850 MHZ, 16 DBI, GAIN, V-POL, TYPE N FEMALE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1011 52AK0544
Product Name 5725 MHz - 5850 MHz, 16 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector 5725-5850 Mhz, 16 Dbi, Gain, V-Pol, Type N Female L-Com
Applications Basestation; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers