L-com, Inc. RF Antennas HGV-706U

Description
698-960MHZ 6 DBI OMNI ANTENNA, N
Request a Quote Datasheet
Description
698-960MHZ 6 DBI OMNI ANTENNA, N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HGV-706U-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HGV-706U-ND
RF Antennas 5073-HGV-706U-ND
698-960MHZ 6 DBI OMNI ANTENNA, N

698-960MHZ 6 DBI OMNI ANTENNA, N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HGV-706U-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE
Primary Frequency Range 829.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details