L-com, Inc. 900mm Diameter Radome Cover for Parabolic Dish Antennas HGR-09

Description
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-04 is for use with the following HyperLink dish antennas: HG5432D HG5833D HG2425DPD HG4958DP-34D HG5158DP-32D For additional information as well as assembly instructions, please click on the Downloads tab. Features Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Radome Diameter 900mm Includes stainless steel hardware Light weight fiberglass construction & UV stable finish Application Blowing Sand and debris Ice Rain Snow Wind
Datasheet
Description
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-04 is for use with the following HyperLink dish antennas: HG5432D HG5833D HG2425DPD HG4958DP-34D HG5158DP-32D For additional information as well as assembly instructions, please click on the Downloads tab. Features Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Radome Diameter 900mm Includes stainless steel hardware Light weight fiberglass construction & UV stable finish Application Blowing Sand and debris Ice Rain Snow Wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900mm Diameter Radome Cover for Parabolic Dish Antennas - HGR-09 - L-com, Inc.
North Andover, MA, United States
900mm Diameter Radome Cover for Parabolic Dish Antennas
HGR-09
900mm Diameter Radome Cover for Parabolic Dish Antennas HGR-09
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. Easy to Assemble These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. The HGR-04 is for use with the following HyperLink dish antennas: HG5432D HG5833D HG2425DPD HG4958DP-34D HG5158DP-32D For additional information as well as assembly instructions, please click on the Downloads tab. Features Drain holes in the radome help prevent moisture build-up Easy to install - attaches directly to dish Radome Diameter 900mm Includes stainless steel hardware Light weight fiberglass construction & UV stable finish Application Blowing Sand and debris Ice Rain Snow Wind

HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
Easy to Assemble
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.
The HGR-04 is for use with the following HyperLink dish antennas:

  • HG5432D
  • HG5833D
  • HG2425DPD
  • HG4958DP-34D
  • HG5158DP-32D

For additional information as well as assembly instructions, please click on the Downloads tab.

Features

  • Drain holes in the radome help prevent moisture build-up
  • Easy to install - attaches directly to dish
  • Radome Diameter 900mm
  • Includes stainless steel hardware
  • Light weight fiberglass construction & UV stable finish

Application

  • Blowing Sand and debris
  • Ice
  • Rain
  • Snow
  • Wind
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGR-09
Product Name 900mm Diameter Radome Cover for Parabolic Dish Antennas
Technology Type Reflector
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
WiFi Antennas - 2058716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details