L-com, Inc. 2.4 GHz 14 dBi (3) 120° Omni Sector - 3 Inputs to 3 Antennas HK2414-120

Description
The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band. Ideal for higher system capacities, each antenna fed individually in this array. The advantages of this type of system include higher gain than the single fed systems and better isolation of each of the three antennas. Interference from adjoining antennas is reduced thus improving performance. The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts. For additional information and complete specifications, see the data sheet in the Downloads section. Features 0-20° mechanical up/down tilt Three separate feeds provided for in this Antenna Array Also available in single feed models High performance sectorial antennas Tri-Antenna Array with 360° coverage Application Point to Multi-Point Systems Wireless Broadband Systems 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n Wireless LAN
Description
The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band. Ideal for higher system capacities, each antenna fed individually in this array. The advantages of this type of system include higher gain than the single fed systems and better isolation of each of the three antennas. Interference from adjoining antennas is reduced thus improving performance. The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts. For additional information and complete specifications, see the data sheet in the Downloads section. Features 0-20° mechanical up/down tilt Three separate feeds provided for in this Antenna Array Also available in single feed models High performance sectorial antennas Tri-Antenna Array with 360° coverage Application Point to Multi-Point Systems Wireless Broadband Systems 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n Wireless LAN

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi (3) 120° Omni Sector - 3 Inputs to 3 Antennas - HK2414-120 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi (3) 120° Omni Sector - 3 Inputs to 3 Antennas
HK2414-120
2.4 GHz 14 dBi (3) 120° Omni Sector - 3 Inputs to 3 Antennas HK2414-120
The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band. Ideal for higher system capacities, each antenna fed individually in this array. The advantages of this type of system include higher gain than the single fed systems and better isolation of each of the three antennas. Interference from adjoining antennas is reduced thus improving performance. The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts. For additional information and complete specifications, see the data sheet in the Downloads section. Features 0-20° mechanical up/down tilt Three separate feeds provided for in this Antenna Array Also available in single feed models High performance sectorial antennas Tri-Antenna Array with 360° coverage Application Point to Multi-Point Systems Wireless Broadband Systems 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n Wireless LAN

The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down tilt) to compensate for the geography of the installation location. This helps ensure maximum coverage of the array for service providers in the 2.4 GHz ISM band.
Ideal for higher system capacities, each antenna fed individually in this array. The advantages of this type of system include higher gain than the single fed systems and better isolation of each of the three antennas. Interference from adjoining antennas is reduced thus improving performance.
The sectorized omni array is designed for all-weather operation. It features heavy-duty plastic antenna radomes and stainless steel mounting systems. The array can be mounted directly onto masts 1¼" to 2" (31.7 to 50.8 mm) in dia using the provided U-Bolts. The mounting bracket can also accept 3" (76.2 mm) U-Bolts (not included) for larger masts.
For additional information and complete specifications, see the data sheet in the Downloads section.

Features

  • 0-20° mechanical up/down tilt
  • Three separate feeds provided for in this Antenna Array
  • Also available in single feed models
  • High performance sectorial antennas
  • Tri-Antenna Array with 360° coverage

Application

  • Point to Multi-Point Systems
  • Wireless Broadband Systems
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n Wireless LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HK2414-120
Product Name 2.4 GHz 14 dBi (3) 120° Omni Sector - 3 Inputs to 3 Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Antenna Unit - NN03-310 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
4 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details