L-com, Inc. Heavy Duty Angled Mast Antenna Mount HGX-PMT23

Description
L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more! Features L-shape for easy mounting of omni antenna Secure mounting of antennas Solid, heavy duty construction Application 802.11b/g/n RF WLAN Wi-Fi
Description
L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more! Features L-shape for easy mounting of omni antenna Secure mounting of antennas Solid, heavy duty construction Application 802.11b/g/n RF WLAN Wi-Fi

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Angled Mast Antenna Mount - HGX-PMT23 - L-com, Inc.
North Andover, MA, United States
Heavy Duty Angled Mast Antenna Mount
HGX-PMT23
Heavy Duty Angled Mast Antenna Mount HGX-PMT23
L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more! Features L-shape for easy mounting of omni antenna Secure mounting of antennas Solid, heavy duty construction Application 802.11b/g/n RF WLAN Wi-Fi

L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more!

Features

  • L-shape for easy mounting of omni antenna
  • Secure mounting of antennas
  • Solid, heavy duty construction

Application

  • 802.11b/g/n
  • RF
  • WLAN
  • Wi-Fi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGX-PMT23
Product Name Heavy Duty Angled Mast Antenna Mount
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

S Band/NAVIC Passive Ceramic Patch Antenna 18*18 - ET-GPSB-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2195762-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details