L-com, Inc. 900 MHz 9 dBi SS Yagi Antenna SMA Male Connector HG909Y-SM

Description
The HyperGain Y Series are high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900MHz ISM and GSM bands. This series of Yagi antennas provides the user with stainless steel or heavy duty aluminum boom with solid elements, low loss series coax cable and rugged mounting hardware. Features 9 dBi gain & all weather steel construction provides superior performance Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements 18 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems LPWAN, LLoRA, IoT, M2M Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA
Datasheet
Description
The HyperGain Y Series are high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900MHz ISM and GSM bands. This series of Yagi antennas provides the user with stainless steel or heavy duty aluminum boom with solid elements, low loss series coax cable and rugged mounting hardware. Features 9 dBi gain & all weather steel construction provides superior performance Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements 18 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems LPWAN, LLoRA, IoT, M2M Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 9 dBi SS Yagi Antenna SMA Male Connector - HG909Y-SM - L-com, Inc.
North Andover, MA, United States
900 MHz 9 dBi SS Yagi Antenna SMA Male Connector
HG909Y-SM
900 MHz 9 dBi SS Yagi Antenna SMA Male Connector HG909Y-SM
The HyperGain Y Series are high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900MHz ISM and GSM bands. This series of Yagi antennas provides the user with stainless steel or heavy duty aluminum boom with solid elements, low loss series coax cable and rugged mounting hardware. Features 9 dBi gain & all weather steel construction provides superior performance Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements 18 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems LPWAN, LLoRA, IoT, M2M Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA

The HyperGain Y Series are high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900MHz ISM and GSM bands. This series of Yagi antennas provides the user with stainless steel or heavy duty aluminum boom with solid elements, low loss series coax cable and rugged mounting hardware.

Features

  • 9 dBi gain & all weather steel construction provides superior performance
  • Heavy-duty 1/2" stainless steel boom
  • Solid Stainless Steel 1/8" elements
  • 18 inch coax lead & 1/8" thick plated steel mounting plate
  • Can be installed for either vertical or horizontal polarization

Application

  • 900MHz Cellular and GSM
  • 900MHz ISM Band & Wireless LAN systems
  • LPWAN, LLoRA, IoT, M2M
  • Point to multipoint & Non Line of Sight (NLOS) applications
  • RFID & SCADA
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG909Y-SM
Product Name 900 MHz 9 dBi SS Yagi Antenna SMA Male Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details