L-com, Inc. RF Antennas LCANFP1045

Description
2400-2500 / 5150-5850 / 6000-712
Request a Quote Datasheet
Description
2400-2500 / 5150-5850 / 6000-712
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANFP1045-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 5150-5850 / 6000-712

2400-2500 / 5150-5850 / 6000-712

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANFP1045-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6562.5 MHz
Gain 9 to 11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
GPS/GLONASS L1+L2 Flexible PCB Antenna With 1.13mm Black Cable (L-10cm) + UFL Connector (25*14mm) - ET-FL12-5BL10C-UP38 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details