L-com, Inc. RF Antennas LCANKIT1039

Description
HG908U-PRO ANTOMNI 800MHZ 8DBI,
Request a Quote Datasheet
Description
HG908U-PRO ANTOMNI 800MHZ 8DBI,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANKIT1039-ND - DigiKey
Thief River Falls, MN, United States
HG908U-PRO ANTOMNI 800MHZ 8DBI,

HG908U-PRO ANTOMNI 800MHZ 8DBI,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANKIT1039-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M
Primary Frequency Range 850.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
868MHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details