L-com, Inc. 4.9 - 5.8 GHz 12 dBi Omnidirectional Antenna - N-Female Connector HGV-4958-12U

Description
The HyperLink brand model HGV-4958-12U is an economical yet high performance 12 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Application Homeland Security and Public Safety band Multipoint and mobile applications WiMAX and WiFi applications 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems IEEE 802.11a compatible
Datasheet
Description
The HyperLink brand model HGV-4958-12U is an economical yet high performance 12 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Application Homeland Security and Public Safety band Multipoint and mobile applications WiMAX and WiFi applications 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems IEEE 802.11a compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 - 5.8 GHz 12 dBi Omnidirectional Antenna - N-Female Connector - HGV-4958-12U - L-com, Inc.
North Andover, MA, United States
4.9 - 5.8 GHz 12 dBi Omnidirectional Antenna - N-Female Connector
HGV-4958-12U
4.9 - 5.8 GHz 12 dBi Omnidirectional Antenna - N-Female Connector HGV-4958-12U
The HyperLink brand model HGV-4958-12U is an economical yet high performance 12 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired. The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter. Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions. For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design Includes mast mounting kit Integral N-Female connector All weather operation Durable UV-Stable fiberglass radome with vented end cap and drain holes in base Application Homeland Security and Public Safety band Multipoint and mobile applications WiMAX and WiFi applications 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems IEEE 802.11a compatible

The HyperLink brand model HGV-4958-12U is an economical yet high performance 12 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are ideally suited multipoint applications where wide coverage is desired.
The HGV-4958 Series antennas feature an integral N-Female bulkhead type connector that can mount through the wall of an equipment enclosure. Also included is a mast mounting kit which consists of a heavy-duty steel bracket and a pair of U-bolts. This kit allows for installations on masts up to 2.0" in diameter.
Constructed for all weather operation, the HGV-4958 Series antennas feature sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the antenna to be mounted in up or down positions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • High Performance in a compact lightweight design
  • Includes mast mounting kit
  • Integral N-Female connector
  • All weather operation
  • Durable UV-Stable fiberglass radome with vented end cap and drain holes in base

Application

  • Homeland Security and Public Safety band
  • Multipoint and mobile applications
  • WiMAX and WiFi applications
  • 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • IEEE 802.11a compatible
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGV-4958-12U
Product Name 4.9 - 5.8 GHz 12 dBi Omnidirectional Antenna - N-Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details