L-com, Inc. Mobile Antenna Mount, 195 Series Cable - N-Female Connector HMA1-NFA10

Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) 10 Foot, Black Low-Loss 195-Series Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) N-Female Connector Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet
Description
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) 10 Foot, Black Low-Loss 195-Series Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) N-Female Connector Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna Mount, 195 Series Cable - N-Female Connector - HMA1-NFA10 - L-com, Inc.
North Andover, MA, United States
Mobile Antenna Mount, 195 Series Cable - N-Female Connector
HMA1-NFA10
Mobile Antenna Mount, 195 Series Cable - N-Female Connector HMA1-NFA10
The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable. Available Antennas for these mounts: HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna. Features Other lengths and connectors available - call sales for more information Weight .80 lbs. (.36 kg) 10 Foot, Black Low-Loss 195-Series Diameter 3" (76.2 mm), Height 1.2" (31.7 mm) N-Female Connector Application Mobile RF applications WLAN Public safety Wi-Fi

The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial applications where mobility and wide coverage is desired. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of antenna is required. This mount features High Performance Low-Loss 195 Series cable.
Available Antennas for these mounts:

  • HG72703UR-NMOB - 698-960 / 1710-2700 MHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG72703UR-NMOW - 698-960 / 1710-2700 MHz 3 dBi White Radome Enclosed Omni Antenna
  • HG2403U-NMO - 2.4 GHz / 900 MHz 3 dBi Omni Antenna
  • HG2403UR-NMOB - 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna
  • HG2403UR-NMOW - 2.4 GHz 3 dBi White Radome Enclosed Omni Antenna
  • HG245803UR-NMOB - 2.4 / 5.8 GHz Black Radome Enclosed Omni Antenna
  • HG245803UR-NMOW - 2.4 / 5.8 GHz White Radome Enclosed Omni Antenna
  • HG2405U-NMO - 2.4 GHz 5 dBi Omni Antenna

Do you need a different cable length or connector? Call our toll free number to order your custom mobile mount antenna.

Features

  • Other lengths and connectors available - call sales for more information
  • Weight .80 lbs. (.36 kg)
  • 10 Foot, Black Low-Loss 195-Series
  • Diameter 3" (76.2 mm), Height 1.2" (31.7 mm)
  • N-Female Connector

Application

  • Mobile RF applications
  • WLAN
  • Public safety
  • Wi-Fi
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HMA1-NFA10
Product Name Mobile Antenna Mount, 195 Series Cable - N-Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Multi-Band Antennas - 1408069 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details