L-com, Inc. 900 MHz 6 dBi Omnidirectional Antenna HG906U-PRO

Description
The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG906U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Rugged industrial grade design Application 900 MHz ISM band GSM, SCADA applications Point to multi-point and Non Line Of Sight (NLOS) applications 900 MHz cellular band LPWAN, LoRA, IoT, M2M applications
Datasheet
Description
The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG906U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Rugged industrial grade design Application 900 MHz ISM band GSM, SCADA applications Point to multi-point and Non Line Of Sight (NLOS) applications 900 MHz cellular band LPWAN, LoRA, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 6 dBi Omnidirectional Antenna - HG906U-PRO - L-com, Inc.
North Andover, MA, United States
900 MHz 6 dBi Omnidirectional Antenna
HG906U-PRO
900 MHz 6 dBi Omnidirectional Antenna HG906U-PRO
The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG906U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Rugged industrial grade design Application 900 MHz ISM band GSM, SCADA applications Point to multi-point and Non Line Of Sight (NLOS) applications 900 MHz cellular band LPWAN, LoRA, IoT, M2M applications

The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, LPWAN/IoT/M2M, and 900MHz Cellular band applications.
This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG906U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
This omni antenna’s construction features a rugged 1.58" diameter fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
Click on the Downloads tab for additional information and complete specifications.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • Lightweight fiberglass radome
  • Integral N-Female connector
  • Rugged industrial grade design

Application

  • 900 MHz ISM band
  • GSM, SCADA applications
  • Point to multi-point and Non Line Of Sight (NLOS) applications
  • 900 MHz cellular band
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG906U-PRO
Product Name 900 MHz 6 dBi Omnidirectional Antenna
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details