L-com, Inc. 880 MHz to 960 MHz 7 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum HG907P-NF

Description
The L-com 880 MHz to 960 MHz HG907P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG907P-NF is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female HG907P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG907P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 7 dBi HG907P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 7 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
Datasheet
Description
The L-com 880 MHz to 960 MHz HG907P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG907P-NF is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female HG907P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG907P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 7 dBi HG907P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 7 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
880 MHz to 960 MHz 7 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum - HG907P-NF - L-com, Inc.
North Andover, MA, United States
880 MHz to 960 MHz 7 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum
HG907P-NF
880 MHz to 960 MHz 7 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum HG907P-NF
The L-com 880 MHz to 960 MHz HG907P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG907P-NF is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female HG907P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG907P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 7 dBi HG907P-NF is in stock and ready to ship the same day. Features Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom 7 dBi gain Powder-coated black for corrosion, fade, and ice-build up resistance Can be installed for either vertical or horizontal polarization Comes with 36” LMR400 pigtails with N-type Female connectors Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M

The L-com 880 MHz to 960 MHz HG907P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. The HG907P-NF is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female HG907P-NF from L-com is manufactured using robust 5/16” aircraft quality aluminum elements. The HG907P-NF elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. 880 MHz to 960 MHz Yagi antennas from L-com are high-quality components backed by expert technical support and sales personnel. Like the other RF components at L-com, the 7 dBi HG907P-NF is in stock and ready to ship the same day.

Features

  • Aircraft Quality 6061-T6 aluminum with 5/16” elements with 360 degree fully welded to a 1” boom
  • 7 dBi gain
  • Powder-coated black for corrosion, fade, and ice-build up resistance
  • Can be installed for either vertical or horizontal polarization
  • Comes with 36” LMR400 pigtails with N-type Female connectors

Application

  • 900MHz Cellular and GSM
  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight
  • (NLOS) applications
  • RFID & SCADA
  • LPWAN, LoRA, IoT, M2M
Supplier's Site Datasheet
890 To 960 Mhz, 7 Dbi Heavy-Duty Yagi Antenna L-Com - 23AK3444 - Newark, An Avnet Company
Chicago, IL, United States
890 To 960 Mhz, 7 Dbi Heavy-Duty Yagi Antenna L-Com
23AK3444
890 To 960 Mhz, 7 Dbi Heavy-Duty Yagi Antenna L-Com 23AK3444
890 TO 960 MHZ, 7 DBI HEAVY-DUTY YAGI ANTENNA

890 TO 960 MHZ, 7 DBI HEAVY-DUTY YAGI ANTENNA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG907P-NF 23AK3444
Product Name 880 MHz to 960 MHz 7 dBi Yagi Antenna, 36in LMR400 coax with Type N Female Connector, Adjustable Polarization Fully Welded Aluminum 890 To 960 Mhz, 7 Dbi Heavy-Duty Yagi Antenna L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
GSM & GPRS Antennas - 1248711 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 850.0 to ? MHz
Form Factor / Mounting External
View Details