ANT FLAT PATCH 900MHZ 8DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG908P-NF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, RFID, WLAN |
| Primary Frequency Range | 915.0 MHz |
| Gain | 8 dB |
| VSWR | 1.5 :1 |
Linear, Vertical