L-com, Inc. 900 MHz 9 dBi SS Yagi Antenna RP SMA Plug Connector HG909Y-RSP

Description
The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization. This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Male connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 18 inch coax lead & 1/8" thick plated steel mounting plate 9 dBi gain & all weather steel construction provides superior performance Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications
Datasheet
Description
The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization. This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Male connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 18 inch coax lead & 1/8" thick plated steel mounting plate 9 dBi gain & all weather steel construction provides superior performance Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 9 dBi SS Yagi Antenna RP SMA Plug Connector - HG909Y-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 9 dBi SS Yagi Antenna RP SMA Plug Connector
HG909Y-RSP
900 MHz 9 dBi SS Yagi Antenna RP SMA Plug Connector HG909Y-RSP
The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization. This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Male connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 18 inch coax lead & 1/8" thick plated steel mounting plate 9 dBi gain & all weather steel construction provides superior performance Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications

The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization.
This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Male connector.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 18 inch coax lead & 1/8" thick plated steel mounting plate
  • 9 dBi gain & all weather steel construction provides superior performance
  • Can be installed for either vertical or horizontal polarization
  • Heavy-duty 1/2" stainless steel boom
  • Solid Stainless Steel 1/8" elements

Application

  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight (NLOS) applications
  • RFID & SCADA
  • 900MHz Cellular and GSM
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG909Y-RSP
Product Name 900 MHz 9 dBi SS Yagi Antenna RP SMA Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2222687 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 5 dB
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details