698-960MHZ 8 DBI OMNI ANTENNA, N
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HGV-708U-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE |
| Primary Frequency Range | 829.0 MHz |
| Gain | 8 dB |
| VSWR | 2 :1 |
Right hand circular polarised