L-com, Inc. Universal Tube Antenna / Satellite Dish Mount HGX-UMOUNT07

Description
The HGX-UMOUNT07 is a heavy duty antenna/satellite dish mount that features a 96 degree adjustable tilt with a 8.8" x 6.1" (222 x 156 mm) wide mounting base. The mount is designed to work with virtually any antenna that can be mast mounted and works great as a mount for satellite dishes. This mount features heavy duty steel construction and a tough powder finish to help protect it from the elements. Included with the HGX-UMOUNT07 are two adjustable support arms. These provide extra stability and strength to the mount. To aid in precise alignment of the arm, a bubble level is provided in end of the mounting arm. Fully extended the 2" (50.8 mm) O.D. mounting arm is 26.2" (666 mm). Features Includes two adjustable support arms and mounting hardware Integral bubble level ensures proper alignment of arm Versatile mounting options Solid, heavy duty powder coated steel construction Application Satellite dish mount Mounting of grid, dish, omni-directional, yagi and panel antennas Wall or roof mount installations
Description
The HGX-UMOUNT07 is a heavy duty antenna/satellite dish mount that features a 96 degree adjustable tilt with a 8.8" x 6.1" (222 x 156 mm) wide mounting base. The mount is designed to work with virtually any antenna that can be mast mounted and works great as a mount for satellite dishes. This mount features heavy duty steel construction and a tough powder finish to help protect it from the elements. Included with the HGX-UMOUNT07 are two adjustable support arms. These provide extra stability and strength to the mount. To aid in precise alignment of the arm, a bubble level is provided in end of the mounting arm. Fully extended the 2" (50.8 mm) O.D. mounting arm is 26.2" (666 mm). Features Includes two adjustable support arms and mounting hardware Integral bubble level ensures proper alignment of arm Versatile mounting options Solid, heavy duty powder coated steel construction Application Satellite dish mount Mounting of grid, dish, omni-directional, yagi and panel antennas Wall or roof mount installations

Suppliers

Company
Product
Description
Supplier Links
Universal Tube Antenna / Satellite Dish Mount - HGX-UMOUNT07 - L-com, Inc.
North Andover, MA, United States
Universal Tube Antenna / Satellite Dish Mount
HGX-UMOUNT07
Universal Tube Antenna / Satellite Dish Mount HGX-UMOUNT07
The HGX-UMOUNT07 is a heavy duty antenna/satellite dish mount that features a 96 degree adjustable tilt with a 8.8" x 6.1" (222 x 156 mm) wide mounting base. The mount is designed to work with virtually any antenna that can be mast mounted and works great as a mount for satellite dishes. This mount features heavy duty steel construction and a tough powder finish to help protect it from the elements. Included with the HGX-UMOUNT07 are two adjustable support arms. These provide extra stability and strength to the mount. To aid in precise alignment of the arm, a bubble level is provided in end of the mounting arm. Fully extended the 2" (50.8 mm) O.D. mounting arm is 26.2" (666 mm). Features Includes two adjustable support arms and mounting hardware Integral bubble level ensures proper alignment of arm Versatile mounting options Solid, heavy duty powder coated steel construction Application Satellite dish mount Mounting of grid, dish, omni-directional, yagi and panel antennas Wall or roof mount installations

The HGX-UMOUNT07 is a heavy duty antenna/satellite dish mount that features a 96 degree adjustable tilt with a 8.8" x 6.1" (222 x 156 mm) wide mounting base. The mount is designed to work with virtually any antenna that can be mast mounted and works great as a mount for satellite dishes.
This mount features heavy duty steel construction and a tough powder finish to help protect it from the elements. Included with the HGX-UMOUNT07 are two adjustable support arms. These provide extra stability and strength to the mount. To aid in precise alignment of the arm, a bubble level is provided in end of the mounting arm.
Fully extended the 2" (50.8 mm) O.D. mounting arm is 26.2" (666 mm).

Features

  • Includes two adjustable support arms and mounting hardware
  • Integral bubble level ensures proper alignment of arm
  • Versatile mounting options
  • Solid, heavy duty powder coated steel construction

Application

  • Satellite dish mount
  • Mounting of grid, dish, omni-directional, yagi and panel antennas
  • Wall or roof mount installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HGX-UMOUNT07
Product Name Universal Tube Antenna / Satellite Dish Mount
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 5dBi Rubber Duck Antenna With N Male Movable Connector - ET-WI5R-NMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details