L-com, Inc. 900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector HG908PCL-RTP

Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with RP-TNC Plug Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application RFID, GSM , Scada Wireless Video Links 800, MHz, 900 MHz ISM Band Applications 900 MHz Cellular LPWAN, LoRA, IoT, M2M applications
Description
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with RP-TNC Plug Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application RFID, GSM , Scada Wireless Video Links 800, MHz, 900 MHz ISM Band Applications 900 MHz Cellular LPWAN, LoRA, IoT, M2M applications

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector - HG908PCL-RTP - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector
HG908PCL-RTP
900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector HG908PCL-RTP
The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width. Right-Hand versions are also available, the HG908PCR series. Features 4 ft coax lead with RP-TNC Plug Connector Lightweight ABS Radome Compact size, low profile Left Hand Circular Polarized Application RFID, GSM , Scada Wireless Video Links 800, MHz, 900 MHz ISM Band Applications 900 MHz Cellular LPWAN, LoRA, IoT, M2M applications

The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and low profile, the HG908PCL antennas feature 8dBi of gain with a 65° beam width.
Right-Hand versions are also available, the HG908PCR series.

Features

  • 4 ft coax lead with RP-TNC Plug Connector
  • Lightweight ABS Radome
  • Compact size, low profile
  • Left Hand Circular Polarized

Application

  • RFID, GSM , Scada
  • Wireless Video Links
  • 800, MHz, 900 MHz ISM Band Applications
  • 900 MHz Cellular
  • LPWAN, LoRA, IoT, M2M applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908PCL-RTP
Product Name 900 MHz 8 dBi LH Circular Polarized Patch Antenna- 4ft RP-TNC Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
915MHz Fiberglass Antenna with N Female Bulkhead Connector (White) - ET-91512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
View Details