L-com, Inc. RF Antennas HG903RD-SM

Description
ANT RUBBER DUCK 900MHZ 3DBI
Request a Quote Datasheet
Description
ANT RUBBER DUCK 900MHZ 3DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG903RD-SM-ND - DigiKey
Thief River Falls, MN, United States
ANT RUBBER DUCK 900MHZ 3DBI

ANT RUBBER DUCK 900MHZ 3DBI

Buy Now Datasheet
WiFi Antennas - 286952 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
286952
WiFi Antennas 286952
ANT Rubber Duck 900MHz 3dBi

ANT Rubber Duck 900MHz 3dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG903RD-SM-ND 286952
Product Name RF Antennas WiFi Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM Modem or Wireless Network
Primary Frequency Range 910.0 MHz 900.0 to ? MHz
Gain 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details