L-com, Inc. 900 MHz 9 dBi SS Yagi Antenna N Female Connector HG909Y-NF

Description
The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization. This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Female connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 9 dBi gain & all weather steel construction provides superior performance 18 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM Wireless Video Links
Datasheet
Description
The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization. This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Female connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 9 dBi gain & all weather steel construction provides superior performance 18 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM Wireless Video Links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 9 dBi SS Yagi Antenna N Female Connector - HG909Y-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 9 dBi SS Yagi Antenna N Female Connector
HG909Y-NF
900 MHz 9 dBi SS Yagi Antenna N Female Connector HG909Y-NF
The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization. This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Female connector. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 9 dBi gain & all weather steel construction provides superior performance 18 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" stainless steel boom Solid Stainless Steel 1/8" elements Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM Wireless Video Links

The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight (NLOS) applications and point to multi-point systems. External interference of this antenna is minimized due to the excellent front to back ratio. It can be installed for either vertical or horizontal polarization.
This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" elements. Secure mounting is assured by a 1/8" thick plated steel mounting plate and two plated steel U-bolts. It comes with a 18" coax lead terminated with an N-Female connector.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 9 dBi gain & all weather steel construction provides superior performance
  • 18 inch coax lead & 1/8" thick plated steel mounting plate
  • Can be installed for either vertical or horizontal polarization
  • Heavy-duty 1/2" stainless steel boom
  • Solid Stainless Steel 1/8" elements

Application

  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight (NLOS) applications
  • RFID & SCADA
  • 900MHz Cellular and GSM
  • Wireless Video Links
Supplier's Site Datasheet
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com - 23T6641 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
23T6641
Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com 23T6641
ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG909Y-NF 23T6641
Product Name 900 MHz 9 dBi SS Yagi Antenna N Female Connector Antenna, Gsm, 900Mhz, 100W, 50 Ohm; Antenna Type L-Com
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers