L-com, Inc. RFID Antennas HG909Y-NF

Description
900MHz 9dBi SS Yagi Ant N Fem Conn
Request a Quote Datasheet
Description
900MHz 9dBi SS Yagi Ant N Fem Conn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 671834 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671834
RFID Antennas 671834
900MHz 9dBi SS Yagi Ant N Fem Conn

900MHz 9dBi SS Yagi Ant N Fem Conn

Supplier's Site
RF Antennas - 5073-HG909Y-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTSS YAGI 900MHZ 9DBI

ANTSS YAGI 900MHZ 9DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 671834 5073-HG909Y-NF-ND
Product Name RFID Antennas RF Antennas
Applications RFID Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, RFID, WLAN
Primary Frequency Range 900.0 to ? MHz 925.0 MHz
Gain 9 dB 9 dB
Technology Type Yagi Yagi
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details