L-com, Inc. RF Antennas HG74208FPPR-4310F

Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet
Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG74208FPPR-4310F-ND - DigiKey
Thief River Falls, MN, United States
698 MHZ - 4200 MHZ, INDOOR 4G/5G

698 MHZ - 4200 MHZ, INDOOR 4G/5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG74208FPPR-4310F-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 8.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details