L-com, Inc. 900 MHz 8 dBi Flat Patch Antenna - 4ft RP-SMA Plug Connector HG908P-RSP

Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Application LPWAN, LoRA, IoT, M2M applications SCADA, RFID Wireless LAN systems 900MHz ISM Band Cellular, GSM
Datasheet
Description
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Application LPWAN, LoRA, IoT, M2M applications SCADA, RFID Wireless LAN systems 900MHz ISM Band Cellular, GSM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz 8 dBi Flat Patch Antenna - 4ft RP-SMA Plug Connector - HG908P-RSP - L-com, Inc.
North Andover, MA, United States
900 MHz 8 dBi Flat Patch Antenna - 4ft RP-SMA Plug Connector
HG908P-RSP
900 MHz 8 dBi Flat Patch Antenna - 4ft RP-SMA Plug Connector HG908P-RSP
Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications. Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Custom Connectors Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Superior performance Light weight and only 8.5 inches square Low loss solid brass elements and 4 ft. coax lead Application LPWAN, LoRA, IoT, M2M applications SCADA, RFID Wireless LAN systems 900MHz ISM Band Cellular, GSM

Only 8.5 inches square!
This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular, RFID, and LPWAN/IoT/M2M applications.
Rugged and Weatherproof
This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts.
Custom Connectors
Custom Connectors are available for this antenna. Please contact sales for connector options, prices and availability.

Features

  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Superior performance
  • Light weight and only 8.5 inches square
  • Low loss solid brass elements and 4 ft. coax lead

Application

  • LPWAN, LoRA, IoT, M2M applications
  • SCADA, RFID
  • Wireless LAN systems
  • 900MHz ISM Band
  • Cellular, GSM
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG908P-RSP
Product Name 900 MHz 8 dBi Flat Patch Antenna - 4ft RP-SMA Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 0600-00020 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
5G Flexible PCB Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP34-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 4 dB
View Details