L-com, Inc. 3400 MHz - 3600 MHz, 14 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1010

Description
The L-com LCANLP1010 is a high performance, wideband log periodic antenna designed to operate from 3400 to 3600 MHz for point to point communications. The LCANLP1010 from L-com has 14 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1010 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1010 has 27 vertical beamwidth and 30 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 3400 to 3600 MHz log periodic LCANLP1010 antenna with 14 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n48, n77, n78. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 3400 MHz to 3600 MHz Very High Gain 14 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9 inches N-Type Female connector Application Point-to-point, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B22 / CBRS operation supported 5G Bands supported - n48, n77, n78 DAS (Distributed Antenna Systems) Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet
Description
The L-com LCANLP1010 is a high performance, wideband log periodic antenna designed to operate from 3400 to 3600 MHz for point to point communications. The LCANLP1010 from L-com has 14 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1010 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1010 has 27 vertical beamwidth and 30 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 3400 to 3600 MHz log periodic LCANLP1010 antenna with 14 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n48, n77, n78. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 3400 MHz to 3600 MHz Very High Gain 14 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9 inches N-Type Female connector Application Point-to-point, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B22 / CBRS operation supported 5G Bands supported - n48, n77, n78 DAS (Distributed Antenna Systems) Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3400 MHz - 3600 MHz, 14 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector - LCANLP1010 - L-com, Inc.
North Andover, MA, United States
3400 MHz - 3600 MHz, 14 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector
LCANLP1010
3400 MHz - 3600 MHz, 14 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector LCANLP1010
The L-com LCANLP1010 is a high performance, wideband log periodic antenna designed to operate from 3400 to 3600 MHz for point to point communications. The LCANLP1010 from L-com has 14 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1010 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1010 has 27 vertical beamwidth and 30 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 3400 to 3600 MHz log periodic LCANLP1010 antenna with 14 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n48, n77, n78. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Frequency coverage for 3400 MHz to 3600 MHz Very High Gain 14 dBi Directional Antenna Each connector covers wide band of frequencies Easy Install universal mounting bracket provided Weatherproof ABS radome Pigtail – 9 inches N-Type Female connector Application Point-to-point, LTE-M, NB-IoT, IoT, M2M applications 5G / 4G LTE B22 / CBRS operation supported 5G Bands supported - n48, n77, n78 DAS (Distributed Antenna Systems) Public safety, utilities, CCTV and local radio coverage Smart cities expansion for coverage and IOT / IIOT

The L-com LCANLP1010 is a high performance, wideband log periodic antenna designed to operate from 3400 to 3600 MHz for point to point communications. The LCANLP1010 from L-com has 14 dbi of gain and can be used for long distance directional communication over a wide range of frequencies. The LCANLP1010 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1010 has 27 vertical beamwidth and 30 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting configurations. Log periodic antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 9 inches long pigtail terminated with 1 Type N Female connector. L-com’s 3400 to 3600 MHz log periodic LCANLP1010 antenna with 14 dBi max gain for sub 6 GHz 5G DAS networks operates in bands n48, n77, n78. This 5G directional log periodic antenna with N Female Type connector is in stock and ready to ship the same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Frequency coverage for 3400 MHz to 3600 MHz
  • Very High Gain 14 dBi Directional Antenna
  • Each connector covers wide band of frequencies
  • Easy Install universal mounting bracket provided
  • Weatherproof ABS radome
  • Pigtail – 9 inches
  • N-Type Female connector

Application

  • Point-to-point, LTE-M, NB-IoT, IoT, M2M applications
  • 5G / 4G LTE B22 / CBRS operation supported
  • 5G Bands supported - n48, n77, n78
  • DAS (Distributed Antenna Systems)
  • Public safety, utilities, CCTV and local radio coverage
  • Smart cities expansion for coverage and IOT / IIOT
Supplier's Site Datasheet
3400-3600 Mhz, 14 Dbi, Gain, V-Pol, Type N Female L-Com - 52AK0543 - Newark, An Avnet Company
Chicago, IL, United States
3400-3600 Mhz, 14 Dbi, Gain, V-Pol, Type N Female L-Com
52AK0543
3400-3600 Mhz, 14 Dbi, Gain, V-Pol, Type N Female L-Com 52AK0543
3400-3600 MHZ, 14 DBI, GAIN, V-POL, TYPE N FEMALE

3400-3600 MHZ, 14 DBI, GAIN, V-POL, TYPE N FEMALE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number LCANLP1010 52AK0543
Product Name 3400 MHz - 3600 MHz, 14 dBi, Log Periodic Antenna, High Gain, V-pol, Type N Female connector 3400-3600 Mhz, 14 Dbi, Gain, V-Pol, Type N Female L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details