L-com, Inc. 900 MHz 9 dBi Al Yagi Antenna N Female Connector HG909YE-NF

Description
The HyperGain HG909YE High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. These features from L-Com are offered at cost-effective price points for the user who expects exceptional performance and value. Order on line today! Features 15 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" Aluminum boom 9 dBi gain & all weather Anodized Aluminum construction Solid Aluminum 1/8" elements Application LPWAN, LoRA, IoT, M2M 900 MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA
Description
The HyperGain HG909YE High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. These features from L-Com are offered at cost-effective price points for the user who expects exceptional performance and value. Order on line today! Features 15 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" Aluminum boom 9 dBi gain & all weather Anodized Aluminum construction Solid Aluminum 1/8" elements Application LPWAN, LoRA, IoT, M2M 900 MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA

Suppliers

Company
Product
Description
Supplier Links
900 MHz 9 dBi Al Yagi Antenna N Female Connector - HG909YE-NF - L-com, Inc.
North Andover, MA, United States
900 MHz 9 dBi Al Yagi Antenna N Female Connector
HG909YE-NF
900 MHz 9 dBi Al Yagi Antenna N Female Connector HG909YE-NF
The HyperGain HG909YE High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. These features from L-Com are offered at cost-effective price points for the user who expects exceptional performance and value. Order on line today! Features 15 inch coax lead & 1/8" thick plated steel mounting plate Can be installed for either vertical or horizontal polarization Heavy-duty 1/2" Aluminum boom 9 dBi gain & all weather Anodized Aluminum construction Solid Aluminum 1/8" elements Application LPWAN, LoRA, IoT, M2M 900 MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA

The HyperGain HG909YE High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized aluminum boom, solid elements, low loss series 400 COAX, and rugged mounting hardware. These features from L-Com are offered at cost-effective price points for the user who expects exceptional performance and value. Order on line today!

Features

  • 15 inch coax lead & 1/8" thick plated steel mounting plate
  • Can be installed for either vertical or horizontal polarization
  • Heavy-duty 1/2" Aluminum boom
  • 9 dBi gain & all weather Anodized Aluminum construction
  • Solid Aluminum 1/8" elements

Application

  • LPWAN, LoRA, IoT, M2M
  • 900 MHz Cellular and GSM
  • 900MHz ISM Band & Wireless LAN systems
  • Point to multipoint & Non Line of Sight (NLOS) applications
  • RFID & SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG909YE-NF
Product Name 900 MHz 9 dBi Al Yagi Antenna N Female Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details