L-com, Inc. RF Antennas HG821-3PU-100IPEX

Description
ANT PCB 850/900/1800/1900/21 00MH
Request a Quote Datasheet
Description
ANT PCB 850/900/1800/1900/21 00MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG821-3PU-100IPEX-ND - DigiKey
Thief River Falls, MN, United States
ANT PCB 850/900/1800/1900/21 00MH

ANT PCB 850/900/1800/1900/2100MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG821-3PU-100IPEX-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 892.0 to 1955.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-201CT-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
4 suppliers
GSM & GPRS Antennas - 1248691 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Sleeve Dipole Antennas - SDA-915 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details