L-com, Inc. RF Antennas HG-GPSNMO58-SMA

Description
ANT COMBO NMO MOUNT 30 DB GPS VE
Request a Quote Datasheet
Description
ANT COMBO NMO MOUNT 30 DB GPS VE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG-GPSNMO58-SMA-ND - DigiKey
Thief River Falls, MN, United States
ANT COMBO NMO MOUNT 30 DB GPS VE

ANT COMBO NMO MOUNT 30 DB GPS VE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG-GPSNMO58-SMA-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 65.0 to 1575.0 MHz
Gain 30 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details